NETGEAR logo

NETGEAR RN524X NAS/storage server Desktop Intel® Celeron® D1508 4 GB DDR4 0 TB Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47006
Info modified on:
30 May 2023, 12:03:39
Short summary description NETGEAR RN524X NAS/storage server Desktop Intel® Celeron® D1508 4 GB DDR4 0 TB Black, Gray:

NETGEAR RN524X, NAS, Desktop, Intel® Celeron®, D1508, 4 GB, DDR4

Long summary description NETGEAR RN524X NAS/storage server Desktop Intel® Celeron® D1508 4 GB DDR4 0 TB Black, Gray:

NETGEAR RN524X. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: D1508, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4. Total installed storage capacity: 0 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.