NETGEAR logo

NETGEAR RN214 NAS Desktop ARM A15 2 GB 12 TB HDD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR RN214 NAS Desktop ARM A15 2 GB 12 TB HDD Black:

NETGEAR RN214, NAS, Desktop, ARM, A15, 2 GB, 12 TB

Long summary description NETGEAR RN214 NAS Desktop ARM A15 2 GB 12 TB HDD Black:

NETGEAR RN214. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: ARM, Processor model: A15, Processor frequency: 1.4 GHz. Internal memory: 2 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.