NETGEAR logo

NETGEAR ReadyNAS 214 NAS ARM 2 GB 0 TB ReadyNAS OS Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219106
Info modified on:
10 Aug 2024, 09:35:29
Short summary description NETGEAR ReadyNAS 214 NAS ARM 2 GB 0 TB ReadyNAS OS Black:

NETGEAR ReadyNAS 214, NAS, ARM, 2 GB, 0 TB, ReadyNAS OS, Black

Long summary description NETGEAR ReadyNAS 214 NAS ARM 2 GB 0 TB ReadyNAS OS Black:

NETGEAR ReadyNAS 214. Type: NAS, Device class: Home & Home Office. Processor family: ARM, Processor frequency: 1.4 GHz. Internal memory: 2 GB. Total installed storage capacity: 0 TB. Operating system installed: ReadyNAS OS

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.