NETGEAR Orbi RBK852 AX6000 WiFi 6 Mesh System, Gray, White, Internal, Activity, LAN, Link, Power, System, WAN, WLAN, Omni-directional, 350 m², Tri-band (2.4 GHz / 5 GHz / 5 GHz)
NETGEAR Orbi RBK852 AX6000 WiFi 6 Mesh System. Product color: Gray, White, Antenna type: Internal, LED indicators: Activity, LAN, Link, Power, System, WAN, WLAN. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Processor frequency: 2.2 GHz, Internal memory: 1024 MB, Flash memory: 512 MB. AC input voltage: 12 V, AC adapter input current: 3.5 A. Certification: CE, FCC