NETGEAR logo

NETGEAR RBK53 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46371
Info modified on:
14 Mar 2024, 19:32:54
Short summary description NETGEAR RBK53 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:

NETGEAR RBK53, White, Tabletop router, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 5 (802.11ac), 3000 Mbit/s, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR RBK53 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:

NETGEAR RBK53. Product color: White, Product type: Tabletop router. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 3000 Mbit/s. Weight: 5.16 lbs (2.34 kg). Package width: 9.45" (240 mm), Package depth: 11.4" (289 mm), Package height: 9.49" (241 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.