NETGEAR logo

NETGEAR RBK40 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94033
Info modified on:
14 Mar 2024, 19:50:31
Short summary description NETGEAR RBK40 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:

NETGEAR RBK40, White, Tabletop router, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 5 (802.11ac), 2132 Mbit/s, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR RBK40 Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 4:

NETGEAR RBK40. Product color: White, Product type: Tabletop router. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 2132 Mbit/s. Width: 3.31" (84 mm), Depth: 3" (76.2 mm), Height: 6.34" (161 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.