NETGEAR logo

NETGEAR RBK20 Tri-band (2.4 GHz / 5 GHz / 5 GHz) 802.11g White 3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190943
Info modified on:
14 Mar 2024, 19:52:04
Short summary description NETGEAR RBK20 Tri-band (2.4 GHz / 5 GHz / 5 GHz) 802.11g White 3:

NETGEAR RBK20, White, Tabletop router, Tri-band (2.4 GHz / 5 GHz / 5 GHz), 802.11g, 2200 Mbit/s, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description NETGEAR RBK20 Tri-band (2.4 GHz / 5 GHz / 5 GHz) 802.11g White 3:

NETGEAR RBK20. Product color: White, Product type: Tabletop router. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 2200 Mbit/s. Width: 5.6" (142.2 mm), Depth: 2.4" (60.9 mm), Height: 6.6" (167.6 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.