NETGEAR logo

NETGEAR Nighthawk Tri-Band AX8 8-Stream AX6600 WiFi 6 Router (RAX70) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228120
Info modified on:
20 Dec 2024, 04:07:31
Short summary description NETGEAR Nighthawk Tri-Band AX8 8-Stream AX6600 WiFi 6 Router (RAX70) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

NETGEAR Nighthawk Tri-Band AX8 8-Stream AX6600 WiFi 6 Router (RAX70), Wi-Fi 6 (802.11ax), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk Tri-Band AX8 8-Stream AX6600 WiFi 6 Router (RAX70) wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

NETGEAR Nighthawk Tri-Band AX8 8-Stream AX6600 WiFi 6 Router (RAX70). WAN connection type: RJ-45. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 6600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n. Security algorithms: 128-bit AES. Product type: Tabletop router, Product color: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.