NETGEAR logo

NETGEAR R7100LG wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180477
Info modified on:
20 Apr 2023, 10:31:38
Short summary description NETGEAR R7100LG wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

NETGEAR R7100LG, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description NETGEAR R7100LG wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

NETGEAR R7100LG. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WPA, WPA2-PSK. Product type: Tabletop router, Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.