NETGEAR logo

NETGEAR R7000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97856
Info modified on:
11 Dec 2023, 16:04:45
Short summary description NETGEAR R7000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R7000, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR R7000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR R7000. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK. Product color: Black. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.