NETGEAR logo

NETGEAR Push2TV

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50919
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR Push2TV:

NETGEAR Push2TV, 1920 x 1080 pixels

Long summary description NETGEAR Push2TV:

NETGEAR Push2TV. Maximum resolution: 1920 x 1080 pixels, Audio system: stereo, LED indicators: Power. USB connector type: Mini-USB B. AC input voltage: 5 V, Current: 1 A. Dimensions (WxDxH): 3.31 x 1.97 x 0.433" (84 x 50 x 11 mm), Weight: 3.35 oz (95 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.