NETGEAR PS101 Mini Print Server, 2 MB, 4 MB, Ethernet LAN, 2 oz (56.7 g), 0 - 60 °C, 5 - 95%
NETGEAR PS101 Mini Print Server. Internal memory: 2 MB, Flash memory: 4 MB. Network connection type: Ethernet LAN. Weight: 2 oz (56.7 g). Data transfer rate: 1.5 Mbit/s, Dimensions (WxDxH): 2.35 x 2.24 x 0.787" (59.7 x 57 x 20 mm), Supported protocols: TCP/IP, NetBEUI, DHCP