NETGEAR logo

NETGEAR PLP2000-100FRS PowerLine network adapter 2000 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79306
Info modified on:
18 Feb 2021, 12:39:59
Short summary description NETGEAR PLP2000-100FRS PowerLine network adapter 2000 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR PLP2000-100FRS, 2000 Mbit/s, IEEE 1901, IEEE 802.3, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV2, Multi User MIMO

Long summary description NETGEAR PLP2000-100FRS PowerLine network adapter 2000 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR PLP2000-100FRS. Maximum data transfer rate: 2000 Mbit/s, Networking standards: IEEE 1901, IEEE 802.3, Ethernet LAN interface type: Gigabit Ethernet. Product color: White. Width: 2.83" (72 mm), Depth: 1.49" (37.8 mm), Height: 5.26" (133.5 mm). Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.