NETGEAR logo

NETGEAR Powerline 1200 1200 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35764
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR Powerline 1200 1200 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR Powerline 1200, 1200 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, HomePlug AV2

Long summary description NETGEAR Powerline 1200 1200 Mbit/s Ethernet LAN White 2 pc(s):

NETGEAR Powerline 1200. Maximum data transfer rate: 1200 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Product color: White. Width: 2.2" (56 mm), Depth: 1.18" (30 mm), Height: 3.94" (100 mm). Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.