NETGEAR logo

NETGEAR MBR624GU wireless router Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51000
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR MBR624GU wireless router Black:

NETGEAR MBR624GU, Black

Long summary description NETGEAR MBR624GU wireless router Black:

NETGEAR MBR624GU. VPN support: IPsec, PPTP, L2TP. Product color: Black. Weight: 10.6 oz (300 g). Compatible operating systems: Windows Vista, XP, 2000, NT, Me, 98 SP2, Mac OS X, Dimensions (WxDxH): 6.9 x 1.1 x 4.7" (175.3 x 27.9 x 119.4 mm), Networking features: 802.11g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.