NETGEAR logo

NETGEAR JGS516PE Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14898
Info modified on:
14 Mar 2024, 17:48:09
Short summary description NETGEAR JGS516PE Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:

NETGEAR JGS516PE, Unmanaged, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR JGS516PE Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:

NETGEAR JGS516PE. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 16000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.