NETGEAR logo

NETGEAR GS748T Managed L2+ Gigabit Ethernet (10/100/1000) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
490702
Info modified on:
11 Dec 2023, 16:03:04
Short summary description NETGEAR GS748T Managed L2+ Gigabit Ethernet (10/100/1000) Blue:

NETGEAR GS748T, Managed, L2+, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description NETGEAR GS748T Managed L2+ Gigabit Ethernet (10/100/1000) Blue:

NETGEAR GS748T. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.