NETGEAR logo

NETGEAR S3300-28X L2/L3 10G Ethernet (100/1000/10000) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275289
Info modified on:
14 Apr 2023, 15:53:50
Short summary description NETGEAR S3300-28X L2/L3 10G Ethernet (100/1000/10000) Black:

NETGEAR S3300-28X, L2/L3, 10G Ethernet (100/1000/10000), Full duplex, Rack mounting

Long summary description NETGEAR S3300-28X L2/L3 10G Ethernet (100/1000/10000) Black:

NETGEAR S3300-28X. Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.