NETGEAR logo

NETGEAR ProSAFE GS724Tv4 Managed L3 Gigabit Ethernet (10/100/1000) Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
519266
Info modified on:
11 Dec 2023, 16:02:58
Short summary description NETGEAR ProSAFE GS724Tv4 Managed L3 Gigabit Ethernet (10/100/1000) Blue:

NETGEAR ProSAFE GS724Tv4, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description NETGEAR ProSAFE GS724Tv4 Managed L3 Gigabit Ethernet (10/100/1000) Blue:

NETGEAR ProSAFE GS724Tv4. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1as, IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE.... Power connector: DC-in jack. Rack mounting

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.