NETGEAR logo

NETGEAR GS205-100PAS network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53123
Info modified on:
14 Mar 2024, 18:37:51
Short summary description NETGEAR GS205-100PAS network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White:

NETGEAR GS205-100PAS, Unmanaged, L2, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS205-100PAS network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White:

NETGEAR GS205-100PAS. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 4096 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.