NETGEAR logo

NETGEAR GS116E Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290974
Info modified on:
11 Dec 2023, 16:02:36
Short summary description NETGEAR GS116E Managed L2 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS116E, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS116E Managed L2 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS116E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Networking standards: IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.