NETGEAR logo

NETGEAR FVS318N hardware firewall 0.095 Gbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43385
Info modified on:
20 Feb 2024, 15:28:15
Short summary description NETGEAR FVS318N hardware firewall 0.095 Gbit/s:

NETGEAR FVS318N, 0.095 Gbit/s, 1 Gbit/s, 128 MB, 300 MHz, Single-band (2.4 GHz), HTTPS

Long summary description NETGEAR FVS318N hardware firewall 0.095 Gbit/s:

NETGEAR FVS318N. Firewall throughput: 0.095 Gbit/s, Maximum data transfer rate: 1 Gbit/s. Internal memory: 128 MB, Processor frequency: 300 MHz. Wi-Fi band: Single-band (2.4 GHz). Security algorithms: HTTPS. Supported network protocols: TCP/IP, UDP, ICMP, PPPoE

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.