NETGEAR logo

NETGEAR FVS318G hardware firewall 0.25 Gbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62336
Info modified on:
20 Feb 2024, 15:26:59
Short summary description NETGEAR FVS318G hardware firewall 0.25 Gbit/s:

NETGEAR FVS318G, 0.25 Gbit/s, 1 Gbit/s, 0.03 Gbit/s, 6000 transactions/sec, 128 MB, 300 MHz

Long summary description NETGEAR FVS318G hardware firewall 0.25 Gbit/s:

NETGEAR FVS318G. Firewall throughput: 0.25 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.03 Gbit/s. Internal memory: 128 MB, Processor frequency: 300 MHz. Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1, Content filtering: Web Components (Proxy, Java, ActiveX, Cookies), Web Keyword Blocking, Trusted Domains, VPN support: IPsec (ESP), IKE, PKI, HTTPS. Management protocols: HTTP/HTTPS, SNMP v2c, Telnet, Supported network protocols: TCP/IP, UDP, ICMP, PPPoE, Routing protocols: RIP-1, RIP-2. Connectivity technology: Wired, WAN connection: Ethernet (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.