NETGEAR logo

NETGEAR ProSafe™ 24-Port 10/100 Smart Switch Managed Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69375
Info modified on:
09 May 2023, 09:28:18
Short summary description NETGEAR ProSafe™ 24-Port 10/100 Smart Switch Managed Black:

NETGEAR ProSafe™ 24-Port 10/100 Smart Switch, Managed, Full duplex

Long summary description NETGEAR ProSafe™ 24-Port 10/100 Smart Switch Managed Black:

NETGEAR ProSafe™ 24-Port 10/100 Smart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.