NETGEAR logo

NETGEAR ADSL2+ Ethernet AnnexB modem 24576 Kbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20629
Info modified on:
07 Oct 2024, 16:01:29
Short summary description NETGEAR ADSL2+ Ethernet AnnexB modem 24576 Kbit/s:

NETGEAR ADSL2+ Ethernet Modem AnnexB, ADSL2+, 24576 Kbit/s, BCM6338, 10/100 Mbps, 1.5 Mbit/s, 24 Mbit/s

Long summary description NETGEAR ADSL2+ Ethernet AnnexB modem 24576 Kbit/s:

NETGEAR ADSL2+ Ethernet Modem AnnexB. Modem type: ADSL2+, Modem speed: 24576 Kbit/s, Chipset: BCM6338. Supported data transfer rates: 10/100 Mbps, Upstream data rate: 1.5 Mbit/s, Downstream data rate: 24 Mbit/s. Compliance certificates: RoHS, CE, Federal Communications Commission (FCC), C-TICK, Certification: FCC 15, FCC 68, CE, RoHS, A-Tick, C-Tick. Weight: 6.7 oz (190 g), Depth: 3.66" (93 mm), Height: 1.18" (30 mm). I/O ports: 1xRJ45

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.