NETGEAR logo

NETGEAR DGN2000 wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58168
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DGN2000 wireless router:

NETGEAR DGN2000, Ethernet LAN, ADSL

Long summary description NETGEAR DGN2000 wireless router:

NETGEAR DGN2000. Firewall security: Double Firewall. Weight: 9.35 oz (265 g). Dimensions (WxDxH): 6.99 x 5.12 x 1.22" (177.5 x 130 x 31 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.