NETGEAR logo

NETGEAR DGN1000 wireless router Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98063
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DGN1000 wireless router Black:

NETGEAR DGN1000, Ethernet LAN, ADSL, Black

Long summary description NETGEAR DGN1000 wireless router Black:

NETGEAR DGN1000. Networking standards: IEEE 802.11b, IEEE 802.11g. DSL specification: ADSL2+. Security algorithms: WPA-PSK. Product color: Black. Weight: 9.35 oz (265 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.