NETGEAR logo

NETGEAR ProSafe Wireless ADSL VPN Firewall Router modem Y

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37256
Info modified on:
07 Oct 2024, 16:04:26
Short summary description NETGEAR ProSafe Wireless ADSL VPN Firewall Router modem Y:

NETGEAR ProSafe Wireless ADSL Modem VPN Firewall Router, 32 MB, IEEE, 802.11g, 8 x 10/100Mbps RJ-45, -Network: IP routing, TCP/IP, UDP, ICMP, PPPoE -IP Addressing: DHCP (client and server) -Routing:..., 266 Mhz 32-bit RISC, 0 - 40 °C, 4.83 lbs (2.19 kg)

Long summary description NETGEAR ProSafe Wireless ADSL VPN Firewall Router modem Y:

NETGEAR ProSafe Wireless ADSL Modem VPN Firewall Router. Internal memory: 32 MB, Interface: IEEE, 802.11g, 8 x 10/100Mbps RJ-45. Supported protocols: -Network: IP routing, TCP/IP, UDP, ICMP, PPPoE -IP Addressing: DHCP (client and server) -Routing:.... Built-in processor: 266 Mhz 32-bit RISC. Weight: 4.83 lbs (2.19 kg), Depth: 9.65" (245 mm), Height: 4.17" (106 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.