NETGEAR logo

NETGEAR ProSafe Wireless ADSL VPN Firewall Router modem 5000 Kbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55512
Info modified on:
07 Oct 2024, 16:01:48
Short summary description NETGEAR ProSafe Wireless ADSL VPN Firewall Router modem 5000 Kbit/s:

NETGEAR ProSafe Wireless ADSL Modem VPN Firewall Router, 5000 Kbit/s, 32 MB, 8 MB, 266 Mhz 32-bit RISC, 0 - 40 °C, 0 - 90%

Long summary description NETGEAR ProSafe Wireless ADSL VPN Firewall Router modem 5000 Kbit/s:

NETGEAR ProSafe Wireless ADSL Modem VPN Firewall Router. Modem speed: 5000 Kbit/s, Internal memory: 32 MB, Flash memory: 8 MB. Built-in processor: 266 Mhz 32-bit RISC. Weight: 4.83 lbs (2.19 kg), Depth: 9.65" (245 mm), Height: 4.17" (106 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.