NETGEAR DC113A-100EUS, Indoor cellular signal booster, 2G, 3G, 4G, Black, AC, 9.96" (253 mm), 4.84" (123 mm)
NETGEAR DC113A-100EUS. Type: Indoor cellular signal booster, Data network: 2G, 3G, 4G, Product color: Black. Power source type: AC. Width: 9.96" (253 mm), Depth: 4.84" (123 mm), Height: 6.14" (156 mm). Cables included: LAN (RJ-45)