NETGEAR logo

NETGEAR D6300 wireless router Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78175
Info modified on:
01 Nov 2022, 09:11:56
Short summary description NETGEAR D6300 wireless router Gigabit Ethernet:

NETGEAR D6300, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description NETGEAR D6300 wireless router Gigabit Ethernet:

NETGEAR D6300. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 1300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPA2-PSK, WPS. Certification: RoHS, CEC, WEEE, Wi-Fi. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.