NETGEAR logo

NETGEAR D500 wireless router Fast Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69584
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR D500 wireless router Fast Ethernet:

NETGEAR D500, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description NETGEAR D500 wireless router Fast Ethernet:

NETGEAR D500. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPA2-PSK. Supported network protocols: IPv6. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.