NETGEAR logo

NETGEAR D3600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80390
Info modified on:
09 May 2023, 09:28:17
Short summary description NETGEAR D3600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D3600, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black

Long summary description NETGEAR D3600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D3600. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK, WPS. Product color: Black. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.