NETGEAR CM500, 128 MB, 8 MB, IPv6, 9.88 oz (280 g), 2.36" (60 mm), 4.88" (124 mm)
NETGEAR CM500. Internal memory: 128 MB, Flash memory: 8 MB. Supported network protocols: IPv6. Weight: 9.88 oz (280 g), Depth: 2.36" (60 mm), Height: 4.88" (124 mm). Cables included: LAN (RJ-45)