NETGEAR CM400-100NAS, 340000 Kbit/s, 64 MB, 8 MB, 10BASE-T, 100BASE-TX, 1000BASE-T, 122 Mbit/s, 343 Mbit/s
NETGEAR CM400-100NAS. Modem speed: 340000 Kbit/s, Internal memory: 64 MB, Flash memory: 8 MB. Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Upstream data rate: 122 Mbit/s, Downstream data rate: 343 Mbit/s. Product color: Black, Compatibility: DOCSIS 3.0 / DOCSIS 2.0. Power supply type: DC. Browser supported: Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4, Google Chrome 11.0, Compatible operating systems: Microsoft Windows 7, 8, Vista, XP, 2000, Mac OS