NETGEAR logo

NETGEAR C3000-100NAS wireless router Gigabit Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83626
Info modified on:
14 Mar 2024, 18:34:59
Short summary description NETGEAR C3000-100NAS wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:

NETGEAR C3000-100NAS, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR C3000-100NAS wireless router Gigabit Ethernet Single-band (2.4 GHz) Black:

NETGEAR C3000-100NAS. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 340 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK. Product type: Tabletop router, Product color: Black. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.