NETGEAR logo

NETGEAR AirCard 797 Cellular wireless network equipment

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209435
Info modified on:
14 Mar 2024, 19:43:04
Short summary description NETGEAR AirCard 797 Cellular wireless network equipment:

NETGEAR AirCard 797, Cellular wireless network equipment, Black, Portable, 1.77", 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), 400 Mbit/s

Long summary description NETGEAR AirCard 797 Cellular wireless network equipment:

NETGEAR AirCard 797. Device type: Cellular wireless network equipment, Product color: Black, Market positioning: Portable. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN data transfer rates supported: 400 Mbit/s. Data network: 3G, 4G, UMTS bands supported: 850,900,1900,2100 MHz. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2930 mAh. Width: 2.68" (68 mm), Depth: 4.33" (110 mm), Height: 0.606" (15.4 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.