NETGEAR logo

NETGEAR A7000 WLAN 1900 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
346379
Info modified on:
14 Mar 2024, 19:49:28
Short summary description NETGEAR A7000 WLAN 1900 Mbit/s:

NETGEAR A7000, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 1900 Mbit/s, Black

Long summary description NETGEAR A7000 WLAN 1900 Mbit/s:

NETGEAR A7000. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 1900 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.