Neomounts logo

Neomounts NS560UTP KVM switch Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115958
Info modified on:
14 Mar 2024, 18:50:24
Short summary description Neomounts NS560UTP KVM switch Black:

Neomounts NS560UTP, 1280 x 1024 pixels, Ethernet LAN, Black

Long summary description Neomounts NS560UTP KVM switch Black:

Neomounts NS560UTP. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 300 Hz, Maximum operating distance: 5905.5" (150 m). Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.