Neomounts logo

Neomounts NM-D775BLACKPLUS monitor mount / stand 49" Desk Black

Data-sheet quality:
created/standardized by Icecat
Product views:
225495
Info modified on:
04 Aug 2025, 07:09:12
Short summary description Neomounts NM-D775BLACKPLUS monitor mount / stand 49" Desk Black:

Neomounts NM-D775BLACKPLUS, Clamp/Grommet, 39.7 lbs (18 kg), 10", 49", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Neomounts NM-D775BLACKPLUS monitor mount / stand 49" Desk Black:

Neomounts NM-D775BLACKPLUS. Mounting: Clamp/Grommet, Maximum weight capacity: 39.7 lbs (18 kg), Minimum screen size: 10", Maximum screen size: 49", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -45 - 45°. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.