Neomounts logo

Neomounts FPMA-D910 monitor mount / stand 30" Desk Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286350
Info modified on:
21 Sept 2023, 15:18:13
Short summary description Neomounts FPMA-D910 monitor mount / stand 30" Desk Silver:

Neomounts FPMA-D910, Clamp, 26.5 lbs (12 kg), 10", 30", 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description Neomounts FPMA-D910 monitor mount / stand 30" Desk Silver:

Neomounts FPMA-D910. Mounting: Clamp, Maximum weight capacity: 26.5 lbs (12 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: 0 - 180°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.