Neomounts logo

Neomounts FPMA-D865BLACK monitor mount / stand 32" Desk Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213796
Info modified on:
04 Aug 2025, 07:06:24
Short summary description Neomounts FPMA-D865BLACK monitor mount / stand 32" Desk Black:

Neomounts FPMA-D865BLACK, Freestanding, 15.4 lbs (7 kg), 10", 32", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Neomounts FPMA-D865BLACK monitor mount / stand 32" Desk Black:

Neomounts FPMA-D865BLACK. Mounting: Freestanding, Maximum weight capacity: 15.4 lbs (7 kg), Minimum screen size: 10", Maximum screen size: 32", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Swivel angle range: -45 - 45°, Tilt angle range: -20 - 20°. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.