Neomounts logo

Neomounts AV1-825BL multimedia cart accessory Black Steel Mounting kit

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65131
Info modified on:
18 Apr 2025, 15:31:02
Short summary description Neomounts AV1-825BL multimedia cart accessory Black Steel Mounting kit:

Neomounts AV1-825BL, Mounting kit, Black, Steel, 19.8 lbs (9 kg), 8.86 - 25.6" (225 - 651 mm), FL50S-825BL1

Long summary description Neomounts AV1-825BL multimedia cart accessory Black Steel Mounting kit:

Neomounts AV1-825BL. Type: Mounting kit, Product color: Black, Material: Steel. Weight: 6.61 lbs (3 kg). Package width: 9.69" (246 mm), Package depth: 3.54" (90 mm), Package height: 30.8" (782 mm). Quantity per master (outer) case: 3 pc(s), Master (outer) case weight: 26 lbs (11.8 kg), Master (outer) case length: 10.5" (266 mm). Country of origin: China, Warranty period: 5 year(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.