Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Audio Cables
Neklan 2061663 audio cable 98.4" (2.5 m) 3.5mm Black
Neklan 2061663 audio cable 98.4" (2.5 m) 3.5mm Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Neklan
Product name:
2061663
Article code:
2061663
Category:
Audio Cables
Icecat Product ID:
129981284
Data-sheet quality:
created/standardized by Icecat
Product views:
232
Info modified on:
28 May 2025, 11:59:37
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE