Neff T66TS61N0 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63347
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Neff T66TS61N0 hob Black Built-in Zone induction hob 4 zone(s):

Neff T66TS61N0, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Neff T66TS61N0 hob Black Built-in Zone induction hob 4 zone(s):

Neff T66TS61N0. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 3700 W, Regular cooking zone: 3700 W, Large cooking zone: 3700 W. Control type: Rotary, Touch, Control position: Top front. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 23.9" (606 mm), Depth: 21.5" (546 mm), Height: 2.2" (56 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.