Neff T18BD3AN0, Black, Stainless steel, Built-in, 80 cm, Ceramic, 4 zone(s), 4 zone(s)
Neff T18BD3AN0. Product color: Black, Stainless steel, Appliance placement: Built-in, Hob width size: 80 cm. Simmer cooking zone: 1200 W, Regular cooking zone: 2100 W, Large cooking zone: 3400 W. Control type: Touch, Control position: Front. Type of extraction: Recirculating, Maximum extraction power: 519 m³/h, Noise level: 70 dB. Connected load (electric): 8000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz