Neff N17HH10N0 warming drawer 20 L 12 place settings 810 W Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29697
Info modified on:
25 Apr 2024, 13:34:45
Short summary description Neff N17HH10N0 warming drawer 20 L 12 place settings 810 W Black, Stainless steel:

Neff N17HH10N0, 810 W, 20 L, 12 place settings, Indoor

Long summary description Neff N17HH10N0 warming drawer 20 L 12 place settings 810 W Black, Stainless steel:

Neff N17HH10N0. Capacity: 20 L, Product color: Black, Stainless steel, Suitable for: Indoor. Power consumption (max): 810 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 23.5" (596 mm), Depth: 21.6" (548 mm), Height: 5.51" (140 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.