Neff L2ACH7MN0 oven 112 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23591
Info modified on:
29 Nov 2024, 15:42:56
Short summary description Neff L2ACH7MN0 oven 112 L Stainless steel:

Neff L2ACH7MN0, Large, Electric, 112 L, 112 L, Hydrolytic + Pyrolytic, Built-in

Long summary description Neff L2ACH7MN0 oven 112 L Stainless steel:

Neff L2ACH7MN0. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 112 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic. Energy consumption (conventional): 1.4 kWh, Energy consumption (forced convection): 0.83 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 2 lamp(s), Lamp type: Halogen

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.