Neff K3965X0 side-by-side refrigerator Built-in 602 L Aluminum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91904
Info modified on:
27 May 2024, 11:52:41
Short summary description Neff K3965X0 side-by-side refrigerator Built-in 602 L Aluminum:

Neff K3965X0, Built-in, American door, Aluminum, Tempered glass, 602 L, 47 dB

Long summary description Neff K3965X0 side-by-side refrigerator Built-in 602 L Aluminum:

Neff K3965X0. Appliance placement: Built-in, Product design: American door, Product color: Aluminum. Total net capacity: 602 L, Noise level: 47 dB, Total gross capacity: 628 L. Fridge net capacity: 402 L, Fridge gross capacity: 417 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Cord length: 78.7" (2 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.