Neff IMT 7964 N MC, 870 m³/h, Ducted/Recirculating, A, B, 430 m³/h, 44 dB
Neff IMT 7964 N MC. Maximum extraction power: 870 m³/h, Type of extraction: Ducted/Recirculating, Lighting efficiency class: A. Type: Island, Product color: Stainless steel, Control type: Touch. Bulb power: 3 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Annual energy consumption: 32.5 kWh, Power consumption (typical): 172 W, AC input voltage: 220-240 V. Width: 35.4" (900 mm), Depth: 23.6" (600 mm), Height (min): 29.3" (74.4 cm)